NKK Switches Selector Switch M2028SS1W01

Description
SWITCH, TOGGLE, DPDT, 6A, 125VAC; SWITCH OPERATION:(ON)-OFF-( ON); CONTACT CONFIGURATION:DPDT; ILLUMINATION:NON ILLUMINATED; PRODUCT RANGE:M SERIES; CONTACT CURRENT MAX:6A; SWITCH MOUNTING:PANEL MOUNT; CONTACT VOLTAGE AC NOM:125V ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
SWITCH, TOGGLE, DPDT, 6A, 125VAC; SWITCH OPERATION:(ON)-OFF-( ON); CONTACT CONFIGURATION:DPDT; ILLUMINATION:NON ILLUMINATED; PRODUCT RANGE:M SERIES; CONTACT CURRENT MAX:6A; SWITCH MOUNTING:PANEL MOUNT; CONTACT VOLTAGE AC NOM:125V ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Selector Switch - 19218862 - Radwell International
Willingboro, NJ, United States
Selector Switch
19218862
Selector Switch 19218862
SWITCH, TOGGLE, DPDT, 6A, 125VAC; SWITCH OPERATION:(ON)-OFF-( ON); CONTACT CONFIGURATION:DPDT; ILLUMINATION:NON ILLUMINATED; PRODUCT RANGE:M SERIES; CONTACT CURRENT MAX:6A; SWITCH MOUNTING:PANEL MOUNT; CONTACT VOLTAGE AC NOM:125V ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

SWITCH, TOGGLE, DPDT, 6A, 125VAC; SWITCH OPERATION:(ON)-OFF-(ON); CONTACT CONFIGURATION:DPDT; ILLUMINATION:NON ILLUMINATED; PRODUCT RANGE:M SERIES; CONTACT CURRENT MAX:6A; SWITCH MOUNTING:PANEL MOUNT; CONTACT VOLTAGE AC NOM:125V ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Rotary Switches
Product Number 19218862
Product Name Selector Switch
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Actuator Type Keylock
View Details
Ultra-Thin DIP Rotary Switch - FD01FC10P-S - NKK Switches
Specs
Current Rating 0.4 amps
AC Voltage Rating 20 volts
DC Voltage Rating 20 volts
View Details
2 suppliers
Selector switch - N-30-SW - Festo Corporation
Specs
Operating Torque 56.64 In-oz (40 N-cm)
View Details
2 suppliers