The CKM13EFW01-009 is a 16mm diameter high-security keylock with a tubular key, 3-position switching (ON-OFF-ON), and silver contacts. It features a glass fiber reinforced PBT housing, copper silver-plated terminals, and an operating torque of 0.08 Nm for tubular keys. The switch has a 45° angle of throw, break-before-make contact timing, and meets a 30,000-cycle mechanical life and 10,000-cycle electrical life. It withstands 15 kV ESD, operates from -25°C to +70°C, and is rated for 3A at 250V AC resistive load with 1,000 megohms insulation resistance and 1,500V AC dielectric strength between contacts and case. Solder lug terminals are epoxy sealed.
16mm & 19mm High Security Keylocks
Keylock Switch 3 Position SPDT 3A (AC) 250VAC DC Panel Mount
HIGH SECURITY KEYLOCK
| NKK Switches | DigiKey | New Yorker Electronics Co., Inc. | |
|---|---|---|---|
| Product Category | Rotary Switches | Rotary Switches | Rotary Switches |
| Product Number | CKM13EFW01-009 | CKM13EFW01-009-ND | 2300-CKM13EFW01-009 |
| Product Name | High Security Keylock | Keylock Switches | Keylock Switches |
| Actuator Type | Keylock | Keylock | Keylock |
| Current Rating | 3.0 amps | 3.0 amps | |
| AC Voltage Rating | 250 volts | ||
| Positions per Pole | SPDT |