NKK Switches 10mm Ultra-Thin DIP Rotary FR01FR10H-S

Description
10mm DIP Rotaries 100mA Logic Level, Bushing and PCB Mount (FR01 series through hole and FR02 series SMT), Decimal and Hexadecimal Environmentally friendly components and packaging materials meet RoHS directive restricting use of hazardous substances. Suited to lead-free solder processing applications because of heat resistant resin materials. Slim .150" (3.8mm) body has the lowest profile in the industry and allows close PCB stacking.
Request a Quote Datasheet
Description
10mm DIP Rotaries 100mA Logic Level, Bushing and PCB Mount (FR01 series through hole and FR02 series SMT), Decimal and Hexadecimal Environmentally friendly components and packaging materials meet RoHS directive restricting use of hazardous substances. Suited to lead-free solder processing applications because of heat resistant resin materials. Slim .150" (3.8mm) body has the lowest profile in the industry and allows close PCB stacking.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
10mm Ultra-Thin DIP Rotary - FR01FR10H-S - NKK Switches
Scottsdale, AZ, United States
10mm Ultra-Thin DIP Rotary
FR01FR10H-S
10mm Ultra-Thin DIP Rotary FR01FR10H-S
10mm DIP Rotaries 100mA Logic Level, Bushing and PCB Mount (FR01 series through hole and FR02 series SMT), Decimal and Hexadecimal Environmentally friendly components and packaging materials meet RoHS directive restricting use of hazardous substances. Suited to lead-free solder processing applications because of heat resistant resin materials. Slim .150" (3.8mm) body has the lowest profile in the industry and allows close PCB stacking.

10mm DIP Rotaries

  • 100mA Logic Level, Bushing and PCB Mount (FR01 series through hole and FR02 series SMT), Decimal and Hexadecimal
  • Environmentally friendly components and packaging materials meet RoHS directive restricting use of hazardous substances.
  • Suited to lead-free solder processing applications because of heat resistant resin materials.
  • Slim .150" (3.8mm) body has the lowest profile in the industry and allows close PCB stacking.
Supplier's Site Datasheet
Switch, Rotary, 1Pole, 10 Position, 0.1A, 5V; No. Of Switch Positions Nkk Switches - 09X9280 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Rotary, 1Pole, 10 Position, 0.1A, 5V; No. Of Switch Positions Nkk Switches
09X9280
Switch, Rotary, 1Pole, 10 Position, 0.1A, 5V; No. Of Switch Positions Nkk Switches 09X9280
SWITCH, ROTARY, 1POLE, 10 POSITION, 0.1A, 5V; No. of Switch Positions:10 Position; No. of Poles:1 Pole; Angle of Throw:-; Contact Current AC Max:-; Contact Voltage AC Max:-; Product Range:-; Illumination:Non Illuminated RoHS Compliant: Yes

SWITCH, ROTARY, 1POLE, 10 POSITION, 0.1A, 5V; No. of Switch Positions:10 Position; No. of Poles:1 Pole; Angle of Throw:-; Contact Current AC Max:-; Contact Voltage AC Max:-; Product Range:-; Illumination:Non Illuminated RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Coded Rotary Switches
FR01FR10H-S
Coded Rotary Switches FR01FR10H-S
Coded Rotary Switches 10MM DECIMAL 10P REAL CODED R/A

Coded Rotary Switches 10MM DECIMAL 10P REAL CODED R/A

Buy Now Datasheet

Technical Specifications

  NKK Switches Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Rotary Switches Rotary Switches Rotary Switches
Product Number FR01FR10H-S 09X9280 FR01FR10H-S
Product Name 10mm Ultra-Thin DIP Rotary Switch, Rotary, 1Pole, 10 Position, 0.1A, 5V; No. Of Switch Positions Nkk Switches Coded Rotary Switches
Current Rating 0.1 amps
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Switches - 360-3229-ND - DigiKey
Specs
Actuator Type Flush Actuator
Current Rating 12.0 amps
Angle of Throw 30 degrees
View Details
3 suppliers
Membrane Keypad - FMBP16BF - NKK Switches
Specs
Terminal Type Cable with Connector
Operating Temperature 5 to 122 F (-15 to 50 C)
View Details
Rotary Switches - 360-2354-ND - DigiKey
Specs
Actuator Type Flush Actuator
Current Rating 12.0 amps
Angle of Throw 30 degrees
View Details
4 suppliers