The A22AP is a double-pole, straight PC mount toggle switch with a bracket, designed for logic-level applications. It features a sealed body construction, gold-plated phosphor bronze contacts, and a 26° angle of throw. Terminal spacing conforms to a 2.54mm × 2.54mm grid. The switch operates within a temperature range of -30°C to +85°C and has a mechanical life of 100,000 operations for the ON-NONE-ON circuit. Contact resistance is 50 milliohms maximum, and insulation resistance is 500 megohms minimum at 500V DC. The case is made of glass fiber reinforced polyamide, with a tin-plated phosphor bronze support bracket. The switch is rated for 0.4VA maximum resistive load at 28V AC/DC and meets no UL or CSA certifications.
Complement to A Switches
PROCESS SEALED SUBMINIATURE TOGGLE
PROCESS SEALED SUBMINIATURE TOGGLE
Toggle Switch DPDT Through Hole
Toggle Switch, A Series, DPDT, On-On, Through Hole, 100 mA, 28 V RoHS Compliant: Yes
SWITCH TOGGLE DPDT 0.4VA 28V
Toggle Switches DPDT ON-ON VERT PC
| NKK Switches | Powell Electronics, Inc. | New Yorker Electronics Co., Inc. | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | A22AP | A22AP | 2300-A22AP | 360-3870-ND | 50M3367 | A22AP | A22AP |
| Product Name | Process Sealed Subminiature Toggle | Rocker & Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switch, A Series, Dpdt, On-On, Through Hole, 100 Ma, 28 V Rohs Compliant Nkk Switches | Switches - Toggle Switches | Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | On-On | On-On | ON - NONE - ON | ||||
| Pole & Throw Specifications | Double Pole, Double Throw; DPDT | Double Pole, Double Throw | Double Pole, Double Throw; DPDT | Double Pole, Double Throw | |||
| Terminal Type | Through Hole | Straight PC Pins | PC Pin | Screw Terminals | |||
| Current Rating | 0.4000 amps | 0.4000 amps | 0.1000 amps |