The JWL series is a high inrush current rocker switch rated for 16A at 125/250V AC and 5A at 72V DC, with a TV-8 rating for overload and endurance testing. It features a panel seal version (JWLW) meeting IP67 of IEC 60529, with an operating temperature range of -25°C to +85°C. The rocker is made of polyphenylene ether (UL94V-0), the housing of polyamide (UL94V-0), and the terminals are brass with silver plating. An interior seal provides dust resistance, and terminals are epoxy sealed to exclude contaminants. Solder lug and quick connect terminals are supported. Electrical and mechanical life is 25,000 operations minimum. The switch is marked with TV rating, UL, CSA, and VDE certifications. The /U suffix indicates the UL mark is present on the switch body.
HIGH INRUSH 16 AMP ROCKER
SWITCH ROCKER SPST 16A 125V
| NKK Switches | New Yorker Electronics Co., Inc. | Powell Electronics, Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Rocker Switches | Rocker Switches | Rocker Switches | Rocker Switches |
| Product Number | JWL11RCA/U | 2300-JWL11RCA/U | JWL11RCA/U | JWL11RCA/U |
| Product Name | High Inrush 10 & 16 AMP Rocker | Rocker Switches | Rocker & Toggle Switches | Switches - Rocker Switches |
| Rocker Actuator | Concave (Curved) | Concave (Curved) | ||
| Maintained Contact Switch Function | ON/OFF | ON/OFF | ||
| Momentary Contact Switch Function | On-Off | On-Off | ||
| Pole & Throw Specifications | Single Pole, Single Throw; SPST | Single Pole, Single Throw; SPST | ||
| Terminal Type | Panel Mount, Snap-In | Solder Terminals; Solder, Quick Connect - 0.187\" (4.7mm) |