The MN23SS2W13-BC is a bracket PC mount miniature toggle switch from Series M, with a DPDT circuit and silver alloy contacts (code W). It is rated for 6A at 125V AC, 3A at 250V AC, and 3A at 30V DC, with a minimum load of 0.1A at 2V AC/DC. Contact resistance is 10 milliohms maximum, and insulation resistance is 1,000 megohms minimum at 500V DC. Dielectric strength is 1,000V AC between contacts and 1,500V AC between contacts and case. Electrical and mechanical life are each 50,000 operations. The toggle has a 25° throw, operates from -30°C to +85°C, and the case is molded from UL94V-0 rated diallyl phthalate resin. Terminals are epoxy sealed and mounted with 1.5Nm torque using a single nut.
BRACKET PC MOUNT MINIATURE TOGGLE
| NKK Switches | New Yorker Electronics Co., Inc. | |
|---|---|---|
| Product Category | Toggle Switches | Toggle Switches |
| Product Number | MN23SS2W13-BC | 2300-MN23SS2W13-BC |
| Product Name | Bracket PC Mount Miniature Toggle | Toggle Switches |
| Switch Type | Toggle | Toggle |
| Momentary Contact Switch Function | On-Off-On | |
| Pole & Throw Specifications | Double Pole, Double Throw; DPDT | |
| Terminal Type | Through Hole |