The MN23SS1W01-BC is a bushing-mount miniature toggle switch from the Series M, designed for low-power switching applications with resistive loads. It features a silver alloy contact (code W) with a rating of 6A at 125V AC, 3A at 250V AC, and 3A at 30V DC. The switch has a 25° angle of throw, 50,000 mechanical operations minimum life, and 50,000 electrical operations minimum for gold contacts. The case is molded from diallyl phthalate resin with UL94V-0 flammability rating, and the bushing is splashproof (IP67) with o-rings. Terms include epoxy-sealed solder terminals and a brass toggle with chrome plating. The part uses a .350" (8.9mm) threaded bushing with a keyway and has 01 terminals. Operating temperature ranges from -30°C to +85°C.
BUSHING MOUNT MINIATURE TOGGLE
| NKK Switches | New Yorker Electronics Co., Inc. | |
|---|---|---|
| Product Category | Toggle Switches | Toggle Switches |
| Product Number | MN23SS1W01-BC | 2300-MN23SS1W01-BC |
| Product Name | Bushing Mount Miniature Toggle | Toggle Switches |
| Switch Type | Toggle | Toggle |
| Momentary Contact Switch Function | On-Off-On | |
| Pole & Throw Specifications | Double Pole, Double Throw; DPDT | |
| Terminal Type | Panel Mount |