The MN23S3S2G45 is a miniature toggle switch from the Series M, designed for low-power applications with gold-plated contacts. It features a .256" (6.5mm) bat lever and a .200" (5.08mm) bat lever for SPDT circuit configuration, with angle PC mount termination. The switch has a brass toggle with chrome plating, stainless steel frame, and a diallyl phthalate resin case rated UL94V-0. Electrical ratings include 4A at 125V AC, 2A at 250V AC, and 2A at 30V DC for gold contacts. Contact resistance is maximum 20 milliohms, insulation resistance is 1,000 megohms minimum, and dielectric strength is 1,000V AC between contacts and 1,500V AC between contacts and case. Mechanical life is 50,000 operations, and electrical life is 50,000 operations for gold. Operating temperature ranges from -30°C to +85°C. Terminals are epoxy sealed and gold-plated copper or brass. The switch has an antirotation design, high-torque bushing, and interlocked actuator for stability.
ANGLE PC MOUNT MINIATURE TOGGLE
| NKK Switches | New Yorker Electronics Co., Inc. | |
|---|---|---|
| Product Category | Toggle Switches | Toggle Switches |
| Product Number | MN23S3S2G45 | 2300-MN23S3S2G45 |
| Product Name | Angle PC Mount Miniature Toggle | Toggle Switches |
| Switch Type | Toggle | Toggle |
| Momentary Contact Switch Function | On-Off-On | |
| Pole & Throw Specifications | Double Pole, Double Throw; DPDT | |
| Terminal Type | Through Hole, Right Angle, Vertical |