The MN22SS1W03-BA is a bushing-mount miniature toggle switch from Series M, designed for resistive load switching. It features a silver alloy contact (code W), a 0.350" (8.9mm) threaded bushing with keyway, and 03 solder lug terminals. The switch has a 25° angle of throw and is constructed with a brass toggle, stainless steel frame, and Diallyl phthalate resin case rated UL94V-0. It operates from -30°C to +85°C and offers IP67 sealing with splashproof bushing options. Electrical ratings are 6A at 125V AC, 3A at 250V AC, and 4A at 30V DC. Contact resistance is 10 milliohms max, insulation resistance 1,000 megohms min, and dielectric strength is 1,000V AC between contacts and 1,500V AC between contacts and case. Mechanical life is 50,000 operations; electrical life is 25,000 for silver contacts. Epoxy-sealed terminals prevent contamination.
BUSHING MOUNT MINIATURE TOGGLE
| NKK Switches | New Yorker Electronics Co., Inc. | |
|---|---|---|
| Product Category | Toggle Switches | Toggle Switches |
| Product Number | MN22SS1W03-BA | 2300-MN22SS1W03-BA |
| Product Name | Bushing Mount Miniature Toggle | Toggle Switches |
| Switch Type | Toggle | Toggle |
| Momentary Contact Switch Function | On-On | |
| Pole & Throw Specifications | Double Pole, Double Throw; DPDT | |
| Terminal Type | Panel Mount |