The MN22SS1W01-CA is a double-pole, double-throw miniature toggle switch with solder lug terminals, designed for PCB or panel mounting. It features a brass toggle with chrome plating, a stainless steel frame, and a Diallyl phthalate resin case rated UL94V-0. The switch has silver alloy contacts rated for 6A at 125V AC, 3A at 250V AC, and 3A at 30V DC, with a contact resistance of 10 milliohms maximum. It operates within a temperature range of -30°C to +85°C and offers a mechanical life of 50,000 operations and an electrical life of 25,000 operations. The switch has a 25° angle of throw, epoxy-sealed terminals, and an antirotation design. Dimensions include a .413" (10.5mm) toggle length and a .350" (8.9mm) threaded bushing with keyway. The mounting torque for the bushing is 1.5Nm with a double nut.
BUSHING MOUNT MINIATURE TOGGLE
| NKK Switches | New Yorker Electronics Co., Inc. | |
|---|---|---|
| Product Category | Toggle Switches | Toggle Switches |
| Product Number | MN22SS1W01-CA | 2300-MN22SS1W01-CA |
| Product Name | Bushing Mount Miniature Toggle | Toggle Switches |
| Switch Type | Toggle | Toggle |
| Momentary Contact Switch Function | On-On | |
| Pole & Throw Specifications | Double Pole, Double Throw; DPDT | |
| Terminal Type | Panel Mount |