The MN22BB1W03 is a bushing mount miniature toggle switch from the Series M, designed for low-power switching applications with a resistive load. It has a 0.453-inch (11.5 mm) large bat lever and a 0.472-inch (12.0 mm) threaded bushing with D flat, featuring a silver alloy contact (code W) and 03 terminals. The switch is mounted with a double nut requiring 1.5 Nm torque, has a 25° angle of throw, and operates within a -30°C to +85°C temperature range. It meets UL94V-0 flammability standards for its diallyl phthalate case, has a dielectric strength of 1,500 V AC between contacts and case, and offers 50,000 mechanical operations and 25,000 electrical operations at its rated load of 4A at 125V AC, 3A at 250V AC, and 3A at 30V DC. Epoxy-sealed terminals prevent contamination, and the antirotation design ensures lever and bushing alignment.
BUSHING MOUNT MINIATURE TOGGLE
| NKK Switches | New Yorker Electronics Co., Inc. | |
|---|---|---|
| Product Category | Toggle Switches | Toggle Switches |
| Product Number | MN22BB1W03 | 2300-MN22BB1W03 |
| Product Name | Bushing Mount Miniature Toggle | Toggle Switches |
| Switch Type | Toggle | Toggle |
| Momentary Contact Switch Function | On-On | |
| Pole & Throw Specifications | Double Pole, Double Throw; DPDT | |
| Terminal Type | Panel Mount |