The MN22BB1G03-AT402S is a bushing-mount miniature toggle switch from the Series M, featuring a large bat lever (0.689" / 17.5mm) and a splashproof bushing (B3) with D-flat, meeting IP67 per IEC60529. It has gold-plated contacts (code G) for logic-level operation up to 0.4VA at 28V AC/DC, with a contact resistance of 20 milliohms maximum and electrical life of 50,000 operations. The case is molded from diallyl phthalate resin with UL94V-0 flammability rating. The switch operates within a temperature range of -30°C to +85°C, offers 1,500V AC dielectric strength between contacts and case, and mounts with 1.5Nm torque. Epoxy-sealed terminals prevent flux ingress.
BUSHING MOUNT MINIATURE TOGGLE
| NKK Switches | New Yorker Electronics Co., Inc. | |
|---|---|---|
| Product Category | Toggle Switches | Toggle Switches |
| Product Number | MN22BB1G03-AT402S | 2300-MN22BB1G03-AT402S |
| Product Name | Bushing Mount Miniature Toggle | Toggle Switches |
| Switch Type | Toggle | Toggle |
| Momentary Contact Switch Function | On-On | |
| Pole & Throw Specifications | Double Pole, Double Throw; DPDT | |
| Terminal Type | Panel Mount |