The A series is a sealed subminiature toggle switch designed for low-voltage, low-current logic-level circuits. It features a subminiature footprint with .100" x .100" (2.54mm x 2.54mm) terminal spacing conforming to standard PCB grid patterns. The switch has a 26° angle of throw, nonshorting contact timing, and a mechanical life of up to 100,000 operations for On-None-On and On-Off-On circuits. Electrical capacity is rated at 0.4VA maximum at 28V AC/DC, with contact resistance of 50 milliohms maximum and insulation resistance of 500 megohms minimum. Operating temperature ranges from -30°C to +85°C. The housing and toggle are made of glass fiber reinforced polyamide, with phosphor bronze contacts gold-plated for reliability. Terminals are epoxy sealed or ultrasonically welded to prevent contaminant ingress. Wave soldering is recommended for PCB assembly. The switch has not been tested for UL or CSA certification.
Complement to A Switches
Toggle Switch SPST Through Hole, Right Angle, Vertical
PROCESS SEALED SUBMINIATURE TOGGLE
PROCESS SEALED SUBMINIATURE TOGGLE
Toggle Switches SPST ON-OFF .248 BAT VERTICAL PC .4VA
SWITCH TOGGLE SPST 0.4VA 28V
| NKK Switches | DigiKey | Powell Electronics, Inc. | New Yorker Electronics Co., Inc. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | A11JV1 | A11JV1-ND | A11JV1 | 2300-A11JV1 | A11JV1 | A11JV1 |
| Product Name | Process Sealed Subminiature Toggle | Toggle Switches | Rocker & Toggle Switches | Toggle Switches | Toggle Switches | Switches - Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle |
| Maintained Contact Switch Function | ON/OFF | ON/OFF | ON/OFF | |||
| Momentary Contact Switch Function | On-Off | On-Off | ||||
| Pole & Throw Specifications | Single Pole, Single Throw; SPST | Single Pole, Single Throw | Single Pole, Single Throw; SPST | |||
| Terminal Type | Through Hole, Right Angle, Vertical | Straight PC Pins | Screw Terminals | PC Pin |