The MN22B2B1W01-VA is a bushing mount miniature toggle switch from the Series M, featuring a large bat lever (0.689" / 17.5mm) and a threaded splashproof bushing with D flat (B1). The case is made of diallyl phthalate resin with UL94V-0 flammability rating. It has silver alloy contacts for resistive loads rated at 6A at 125V AC, 3A at 250V AC, and 4A at 30V DC. Contact resistance is 10 milliohms maximum, insulation resistance is 1,000 megohms minimum, and dielectric strength is 1,500V AC between contacts and case. The switch operates from -30°C to +85°C, has an angle of throw of 25°, and a mechanical life of 50,000 operations. The bushing is splashproof and meets IP67 per IEC60529. Mounting torque for the large bushing is 3.0 Nm with a double nut.
BUSHING MOUNT MINIATURE TOGGLE
| NKK Switches | New Yorker Electronics Co., Inc. | |
|---|---|---|
| Product Category | Toggle Switches | Toggle Switches |
| Product Number | MN22B2B1W01-VA | 2300-MN22B2B1W01-VA |
| Product Name | Bushing Mount Miniature Toggle | Toggle Switches |
| Switch Type | Toggle | Toggle |
| Momentary Contact Switch Function | On-On | |
| Pole & Throw Specifications | Double Pole, Double Throw; DPDT | |
| Terminal Type | Panel Mount |