The MN21SD8W01 is a bushing-mount miniature toggle switch from the Series M, featuring a splashproof bushing (D8) with o-rings that meet IP67 of IEC60529 standards. It has a 1-pole single-throw (SPST) circuit with a 0.413-inch (10.5mm) bat lever and silver alloy contacts (code W), rated for 6A at 125V AC, 3A at 250V AC, and 4A at 30V DC under resistive load. The switch has a 25° angle of throw, operates from -30°C to +85°C, and offers 50,000 mechanical operations and 25,000 electrical operations. The case is made of diallyl phthalate resin with UL94V-0 flammability rating, and terminals are epoxy sealed. Mounting uses a 3.0 Nm double nut for the large bushing.
BUSHING MOUNT MINIATURE TOGGLE
| NKK Switches | New Yorker Electronics Co., Inc. | |
|---|---|---|
| Product Category | Toggle Switches | Toggle Switches |
| Product Number | MN21SD8W01 | 2300-MN21SD8W01 |
| Product Name | Bushing Mount Miniature Toggle | Toggle Switches |
| Switch Type | Toggle | Toggle |
| Maintained Contact Switch Function | ON/OFF | |
| Momentary Contact Switch Function | On-Off | |
| Pole & Throw Specifications | Double Pole, Single Throw; DPST |