The MN19SS1W01-BA is a bushing mount miniature toggle switch from the Series M, designed for low-power switching applications with silver alloy contacts. It features a 25° angle of throw, a brass toggle with chrome plating, and a stainless steel frame, mounted via a threaded bushing with a keyway. The switch supports 3A at 30V DC, 3A at 250V AC, and 6A at 125V AC resistive loads, with a contact resistance of 10 milliohms maximum. It has a mechanical life of 50,000 operations and an electrical life of 50,000 operations for silver contacts. The case is made of diallyl phthalate resin with UL94V-0 flammability rating. The switch meets IP67 sealing requirements with splashproof bushing options, and terminals are epoxy sealed and silver plated. Operating temperature ranges from -30°C to +85°C.
BUSHING MOUNT MINIATURE TOGGLE
| NKK Switches | New Yorker Electronics Co., Inc. | |
|---|---|---|
| Product Category | Toggle Switches | Toggle Switches |
| Product Number | MN19SS1W01-BA | 2300-MN19SS1W01-BA |
| Product Name | Bushing Mount Miniature Toggle | Toggle Switches |
| Switch Type | Toggle | Toggle |
| Momentary Contact Switch Function | On-Off-Mom | |
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT | |
| Terminal Type | Panel Mount |