The A Series is a sealed subminiature toggle switch designed for low-voltage, low-current logic-level applications. It has a .100" x .100" (2.54mm x 2.54mm) terminal spacing conforming to standard PCB grid patterns. Contact resistance is 50 milliohms maximum, insulation resistance is 500 megohms minimum at 500V DC, and dielectric strength is 500V AC between contacts and case for one minute. Mechanical life is 100,000 operations for On-None-On and On-Off-On configurations, and 50,000 operations for other circuits. Electrical life is 50,000 operations minimum. The toggle actuates at a 26° angle with nonshorting contact timing. The housing is glass fiber reinforced polyamide, with phosphor bronze contacts gold-plated. Operating temperature ranges from -30°C to +85°C. Soldering is compatible with wave and manual methods.
Complement to A Switches
Toggle Switch SPDT Through Hole
PROCESS SEALED SUBMINIATURE TOGGLE
PROCESS SEALED SUBMINIATURE TOGGLE
Toggle Switches PROCESS SEALED SUBMINIATURE TOGGLES
SWITCH TOGGLE SPDT 0.4VA 28V
| NKK Switches | DigiKey | New Yorker Electronics Co., Inc. | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | A1SEW | A1SEW-ND | 2300-A1SEW | A1SEW | A1SEW | A1SEW |
| Product Name | Process Sealed Subminiature Toggle | Toggle Switches | Toggle Switches | Rocker & Toggle Switches | Toggle Switches | Switches - Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | On-Off-Mom | On-Off-Mom | On-Off-Mom | |||
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT | Single Pole, Double Throw | Single Pole, Double Throw; SPDT | |||
| Terminal Type | Through Hole | Wire Wrap | Wire Leads; Wire Wrap | |||
| Current Rating | 0.4000 amps | 0.4000 amps |