Miniature snap-in mount rocker switch with Gold-plated contacts rated for 0.4VA maximum at 28V AC/DC, SPDT ON-NONE-ON circuit configuration, and solder lug terminals. The case is molded from diallyl phthalate resin with UL94V-0 flammability rating. Terminals are epoxy sealed to prevent flux ingress, and the frame is clinched above the base to ensure 1,500V AC dielectric strength between contacts and case. Operating temperature range is -30°C to +85°C. Actuator throw angle is 25°.
Miniature Snap-in Mount Rockers
SNAP-IN MOUNT MINIATURE ROCKER
| NKK Switches | New Yorker Electronics Co., Inc. | |
|---|---|---|
| Product Category | Rocker Switches | Rocker Switches |
| Product Number | MN18TJG02-FA-1A | 2300-MN18TJG02-FA-1A |
| Product Name | Snap-in Mount Miniature Rocker | Rocker Switches |
| Rocker Actuator | Actuator Arm, Cap Required | |
| Momentary Contact Switch Function | Mom-Off-Mom | |
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT | |
| Terminal Type | Panel Mount, Snap-In |