The MN18B2B3W01-VB is a bushing-mount miniature toggle switch from the Series M, featuring a large bat lever (B2), splashproof bushing (B3), silver alloy contacts (W), and 01 terminals. It has a 25° angle of throw, operates within a temperature range of -30°C to +85°C, and meets IP67 sealing standards due to its o-ring-equipped bushing. The switch is rated for 4A at 125V AC, 3A at 250V AC, and 3A at 30V DC under resistive load, with a mechanical life of 50,000 operations and an electrical life of 50,000 operations for silver contacts. Its case is molded from diallyl phthalate resin with UL94V-0 flammability rating, and it includes epoxy-sealed terminals and an antirotation design. Mounting requires 1.5 Nm torque with a double nut.
BUSHING MOUNT MINIATURE TOGGLE
| NKK Switches | New Yorker Electronics Co., Inc. | |
|---|---|---|
| Product Category | Toggle Switches | Toggle Switches |
| Product Number | MN18B2B3W01-VB | 2300-MN18B2B3W01-VB |
| Product Name | Bushing Mount Miniature Toggle | Toggle Switches |
| Switch Type | Toggle | Toggle |
| Momentary Contact Switch Function | Mom-Off-Mom | |
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT | |
| Terminal Type | Panel Mount |