The MN18B2B3W01-VA is a bushing-mount miniature toggle switch from the Series M, featuring a large bat lever (B2), splashproof bushing (B3), and silver alloy contacts (W). It has a 3A rated current at 30V DC and 3A at 250V AC, with a 25° angle of throw. The case is made of Diallyl phthalate resin (UL94V-0), with a stainless steel frame and brass toggle with chrome plating. Terminals are copper or brass with silver plating. It meets IP67 sealing standards via the B3 bushing with internal and external o-rings. Operating temperature ranges from -30°C to +85°C. Mechanical life is 50,000 operations, and electrical life is 25,000 operations for silver contacts. Mounting torque for the B3 bushing is 3.0 Nm with a double nut.
BUSHING MOUNT MINIATURE TOGGLE
| NKK Switches | New Yorker Electronics Co., Inc. | |
|---|---|---|
| Product Category | Toggle Switches | Toggle Switches |
| Product Number | MN18B2B3W01-VA | 2300-MN18B2B3W01-VA |
| Product Name | Bushing Mount Miniature Toggle | Toggle Switches |
| Switch Type | Toggle | Toggle |
| Momentary Contact Switch Function | Mom-Off-Mom | |
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT | |
| Terminal Type | Panel Mount |