The MN15SS2G30 is a miniature toggle switch from the Series M, designed for low-power logic-level applications with gold-plated contacts. It features a splashproof bushing option (D3) meeting IP67 of IEC60529, a brass toggle with chrome plating, and a stainless steel frame. The case is molded from diallyl phthalate resin rated UL94V-0. It has a 25° angle of throw, operates between -30°C and +85°C, and offers 50,000 mechanical operations and 50,000 electrical operations with gold contacts. Terminals are epoxy sealed and configured for PC mount with specified soldering profiles. The switch includes an antirotation and antijamming design to ensure stable contact performance.
ANGLE PC MOUNT MINIATURE TOGGLE
| NKK Switches | New Yorker Electronics Co., Inc. | |
|---|---|---|
| Product Category | Toggle Switches | Toggle Switches |
| Product Number | MN15SS2G30 | 2300-MN15SS2G30 |
| Product Name | Angle PC Mount Miniature Toggle | Toggle Switches |
| Switch Type | Toggle | Toggle |
| Momentary Contact Switch Function | On-Mom | |
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT | |
| Terminal Type | Through Hole, Right Angle |