The B12EV is a subminiature, sealed, antistatic toggle switch designed for logic-level applications with a 0.4VA maximum capacitive load at 28V AC/DC. It features a .394" (10.0mm) flattened actuator, straight PC board terminals, and a nonshorting contact design. The switch has a totally sealed body with epoxy-sealed terminals, a carbon-impregnated bushing for electrostatic discharge protection, and terminals spaced at 0.100" (2.54mm) to fit standard PCB grid spacing. It operates reliably between -30°C and +85°C and meets UL94V-0 flammability standards. Mechanical life is rated at 100,000 operations for the ON-NONE-ON circuit. The actuator requires 1.18N of force for maintained operation. No specific mounting details or locking lever are indicated for this exact variant.
PROCESS SEALED SUBMINIATURE ANTISTATIC TOGGLE
SWITCH TOGGLE SPDT 0.4VA 28V
Toggle Switches PROCESS SEALED SUBMINIATURE ANTISTATIC TOGGLE
| NKK Switches | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | B12EV | 2300-B12EV | B12EV | B12EV |
| Product Name | Process Sealed Subminiature Antistatic Toggle | Toggle Switches | Switches - Toggle Switches | Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | On-On | On-On | ||
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT | Single Pole, Double Throw; SPDT | ||
| Terminal Type | Through Hole, Right Angle, Vertical | PC Pin | Screw Terminals | |
| Current Rating | 0.4000 amps |