NKK Switches Process Sealed Subminiature Antistatic Toggle B12EH

Description
Size/Specifications Features Subminiature 0.4VA @ 28V AC/DC 6mm diameter threaded bushing for panel seal mounting Straight PC terminals Totally sealed body construction Operating temperature –30°C ~ +85°C
Request a Quote
Description
Size/Specifications Features Subminiature 0.4VA @ 28V AC/DC 6mm diameter threaded bushing for panel seal mounting Straight PC terminals Totally sealed body construction Operating temperature –30°C ~ +85°C
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The B12EH is a subminiature, sealed antistatic toggle switch designed for low-voltage logic-level applications. It features a .248" (6.3mm) flatted toggle actuator, straight PCB terminals, and a 6mm diameter threaded bushing for panel seal mounting that meets IP65 (IEC 60529) specifications. The switch has a nonshunting contact timing, 26° angle of throw, and operates within a temperature range of −30°C to +85°C. Its contact resistance is 50 milliohms maximum, insulation resistance is 500 megohms minimum, and dielectric strength is 500V AC for one minute. The actuator requires 1.84N of force for maintained operation. The body is totally sealed with epoxy-sealed terminals, and the STC contact mechanism ensures stable logic-level performance. The carbon-impregnated bushing and support bracket provide antistatic protection. Mechanical life is 50,000 operations minimum, and electrical life is 50,000 operations minimum. The switch is rated for 0.4VA maximum at 28V AC/DC under logic-level conditions.

Datasheet Summary
Powered by GS/AI

The B12EH is a subminiature, sealed antistatic toggle switch designed for low-voltage logic-level applications. It features a .248" (6.3mm) flatted toggle actuator, straight PCB terminals, and a 6mm diameter threaded bushing for panel seal mounting that meets IP65 (IEC 60529) specifications. The switch has a nonshunting contact timing, 26° angle of throw, and operates within a temperature range of −30°C to +85°C. Its contact resistance is 50 milliohms maximum, insulation resistance is 500 megohms minimum, and dielectric strength is 500V AC for one minute. The actuator requires 1.84N of force for maintained operation. The body is totally sealed with epoxy-sealed terminals, and the STC contact mechanism ensures stable logic-level performance. The carbon-impregnated bushing and support bracket provide antistatic protection. Mechanical life is 50,000 operations minimum, and electrical life is 50,000 operations minimum. The switch is rated for 0.4VA maximum at 28V AC/DC under logic-level conditions.

Suppliers

Company
Product
Description
Supplier Links
Process Sealed Subminiature Antistatic Toggle - B12EH - NKK Switches
Scottsdale, AZ, United States
Process Sealed Subminiature Antistatic Toggle
B12EH
Process Sealed Subminiature Antistatic Toggle B12EH
Size/Specifications Features Subminiature 0.4VA @ 28V AC/DC 6mm diameter threaded bushing for panel seal mounting Straight PC terminals Totally sealed body construction Operating temperature –30°C ~ +85°C
    • Size/Specifications
    • Features
  • Subminiature
  • 0.4VA @ 28V AC/DC

  • 6mm diameter threaded bushing for panel seal mounting
  • Straight PC terminals
  • Totally sealed body construction
  • Operating temperature –30°C ~ +85°C
Supplier's Site Datasheet
Toggle Switches - 360-3020-ND - DigiKey
Thief River Falls, MN, United States
Toggle Switches
360-3020-ND
Toggle Switches 360-3020-ND
Toggle Switch SPDT Through Hole, Right Angle

Toggle Switch SPDT Through Hole, Right Angle

Buy Now Datasheet
Toggle Switches - 2300-B12EH - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Toggle Switches
2300-B12EH
Toggle Switches 2300-B12EH
PROCESS SEALED SUBMINIATURE ANTISTATIC TOGGLE

PROCESS SEALED SUBMINIATURE ANTISTATIC TOGGLE

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Toggle Switches
B12EH
Toggle Switches B12EH
Toggle Switches B SERIES/TOGGLE/SPDT .394

Toggle Switches B SERIES/TOGGLE/SPDT .394

Buy Now Datasheet
Shenzhen, China
Switches - Toggle Switches
B12EH
Switches - Toggle Switches B12EH
SWITCH TOGGLE SPDT 0.4VA 28V

SWITCH TOGGLE SPDT 0.4VA 28V

Supplier's Site

Technical Specifications

  NKK Switches DigiKey New Yorker Electronics Co., Inc. VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Toggle Switches Toggle Switches Toggle Switches Toggle Switches Toggle Switches
Product Number B12EH 360-3020-ND 2300-B12EH B12EH B12EH
Product Name Process Sealed Subminiature Antistatic Toggle Toggle Switches Toggle Switches Toggle Switches Switches - Toggle Switches
Switch Type Toggle Toggle Toggle Toggle Toggle
Momentary Contact Switch Function On-On ON - NONE - ON On-On
Pole & Throw Specifications Single Pole, Double Throw; SPDT Single Pole, Double Throw Single Pole, Double Throw; SPDT
Terminal Type Through Hole, Right Angle Straight PC Pins Screw Terminals PC Pin
Current Rating 0.4000 amps 0.4000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Process Sealed Subminiature Toggle - A28HH - NKK Switches
Specs
Switch Type Toggle
Momentary Contact Switch Function Mom-Off-Mom
Pole & Throw Specifications Double Pole, Double Throw; DPDT
View Details
5 suppliers
Rocker & Toggle Switches - A11HW - Powell Electronics, Inc.
Specs
Switch Type Toggle
View Details
3 suppliers
Process Sealed Subminiature Toggle - A13KB-AH - NKK Switches
Specs
Switch Type Toggle
Momentary Contact Switch Function On-Off-On
Pole & Throw Specifications Single Pole, Double Throw; SPDT
View Details
6 suppliers
Toggle Switches - 2300-A24KB-AB - New Yorker Electronics Co., Inc.
Specs
Switch Type Toggle
View Details
2 suppliers