SWITCH ROCKER DPDT 5A 125V
| Acme Chip Technology Co., Limited | |
|---|---|
| Product Category | Rocker Switches |
| Product Number | MLW3025 |
| Product Name | Switches - Rocker Switches |
| Rocker Actuator | Actuator Arm, Cap Required |
| Switch Function | Momentary |
| Momentary Contact Switch Function | On-Mom |
| Pole & Throw Specifications | Double Pole, Double Throw; DPDT |
| Terminal Type | Solder Terminals; Solder Lug |