The MLW3022 is a double-pole, double-throw snap-in miniature rocker switch with an ON-OFF-ON circuit. It features a stainless steel housing, silver alloy movable contacts, and silver stationary contacts. The switch has a power rating of 5A at 125V AC, 3A at 250V AC, and 3A at 30V DC. Contact resistance is 10 milliohms maximum, insulation resistance is 200 megohms minimum at 500V DC, and dielectric strength is 1,000V AC between contacts and 1,500V AC between contacts and case. The mechanical life is 30,000 operations minimum, and the electrical life is 10,000 operations minimum. The operating temperature range is -10°C to +50°C. It has a minimum behind-panel dimension of 22.9mm and uses standardized snap-in mounting with stainless steel retaining clips. The lamp circuit is isolated and supports neon or LED illumination. UL and cULus recognition is available when ordered with appropriate marking.
Snap-in Miniature Illuminated Rocker Switches
Rocker Switch DPDT 5A (AC), 3A (DC) 125V Panel Mount, Snap-In
SNAP-IN MINIATURE ROCKER
Snap-in Miniature Rocker, Solder Lug Termination, Epoxy Seal, Dielectric Strength 1500 VAC
SWITCH ROCKER DPDT 5A 125V
| NKK Switches | Powell Electronics, Inc. | DigiKey | New Yorker Electronics Co., Inc. | Allied Electronics, Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Rocker Switches | Rocker Switches | Rocker Switches | Rocker Switches | Rocker Switches | Rocker Switches |
| Product Number | MLW3022 | MLW3022 | 360-3809-ND | 2300-MLW3022 | 70192357 | MLW3022 |
| Product Name | Snap-in Miniature Rocker | Rocker & Toggle Switches | Rocker Switches | Rocker Switches | Switch, Basic, Solder LUG Terminal, DPDT, ON-NONE-ON | Switches - Rocker Switches |
| Rocker Actuator | Actuator Arm, Cap Required | Actuator Arm, Cap Required | ||||
| Momentary Contact Switch Function | On-On | On-None-On | On-On | |||
| Pole & Throw Specifications | Double Pole, Double Throw; DPDT | Double Pole, Double Throw | Double Pole, Double Throw | Double Pole, Double Throw; DPDT | ||
| Terminal Type | Panel Mount, Snap-In | Solder Terminals | Solder Terminals | Solder Terminals; Solder Lug | ||
| Current Rating | 3 to 5 amps | 5 amps | 3 to 5 amps | 5 amps |