HIGH INRUSH 16 AMP ROCKER
SWITCH ROCKER SPST 16A 125V
| NKK Switches | New Yorker Electronics Co., Inc. | Powell Electronics, Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Rocker Switches | Rocker Switches | Rocker Switches | Rocker Switches |
| Product Number | JWL11RAA | 2300-JWL11RAA | JWL11RAA | JWL11RAA |
| Product Name | High Inrush 10 & 16 AMP Rocker | Rocker Switches | Rocker & Toggle Switches | Switches - Rocker Switches |
| Rocker Actuator | Concave (Curved) | Concave (Curved) | ||
| Maintained Contact Switch Function | ON/OFF | ON/OFF | ||
| Momentary Contact Switch Function | On-Off | On-Off | ||
| Pole & Throw Specifications | Single Pole, Single Throw; SPST | Single Pole, Single Throw; SPST | ||
| Terminal Type | Panel Mount, Snap-In | Solder Terminals; Solder, Quick Connect - 0.187\" (4.7mm) |