The MB2000 series is a bushing-mount miniature pushbutton for low-power and high-reliability switching, featuring a .335" threaded bushing with keyway and screw-on cap. It uses silver contacts rated for 6A at 125V AC and 3A at 250V AC, or 0.4VA max at 28V AC/DC. The switch has a brass plunger with nickel plating, stainless steel frame, and a diallyl phthalate resin case rated UL94V-0. It operates from -30°C to +85°C and meets IP67 with B3 or D3 bushings. Contact resistance is 10 milliohms max for silver, insulation resistance is 1,000 megohms min at 500V DC, and mechanical life is 100,000 operations. Electrical life is 25,000 operations for silver contacts. Terminals are solder lugs. UL and CSA recognition require marked switches.
BUSHING MOUNT MINIATURE PUSHBUTTON
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 10X3963 |
| Product Name | Bushing Mount Miniature Pushbutton Nkk Switches |