NKK Switches Process Sealed Subminiature Pushbutton AB25AB-HB

Description
Process Sealed Subminiature Pushbuttons 0.4VA Logic Level; Process Sealed, PCB Mount Subminiature size saves space on PCBs. Specifically developed for logic-level applications. Award-winning STC contact mechanism offers benefits unavailable in conventional mechanisms: smoother, positive detent actuation, increased contact stability, and unparalleled logic-level reliability.
Request a Quote
Description
Process Sealed Subminiature Pushbuttons 0.4VA Logic Level; Process Sealed, PCB Mount Subminiature size saves space on PCBs. Specifically developed for logic-level applications. Award-winning STC contact mechanism offers benefits unavailable in conventional mechanisms: smoother, positive detent actuation, increased contact stability, and unparalleled logic-level reliability.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The AB25AB-HB is a double-pole, on-on pushbutton switch with a straight PC terminal and bracket mounting style, designed for low-voltage, low-current logic-level circuits. It features a subminiature footprint with 2.54mm x 2.54mm terminal spacing, conforming to standard PCB grid layouts. The switch has a nominal operating force of 2.55N, nonshorting contact timing, and total travel of 1.1mm. It is rated for 50,000 mechanical and electrical operations, with contact resistance ≤50 milliohms and insulation resistance ≥500 megohms at 500V DC. The housing is made of glass fiber reinforced polyamide, with phosphor bronze contacts gold-plated for reliability. Operating temperature ranges from -30°C to +85°C. The unit is sealed for contamination resistance and supports automated soldering and cleaning. It has not been tested for UL or CSA certification.

Datasheet Summary
Powered by GS/AI

The AB25AB-HB is a double-pole, on-on pushbutton switch with a straight PC terminal and bracket mounting style, designed for low-voltage, low-current logic-level circuits. It features a subminiature footprint with 2.54mm x 2.54mm terminal spacing, conforming to standard PCB grid layouts. The switch has a nominal operating force of 2.55N, nonshorting contact timing, and total travel of 1.1mm. It is rated for 50,000 mechanical and electrical operations, with contact resistance ≤50 milliohms and insulation resistance ≥500 megohms at 500V DC. The housing is made of glass fiber reinforced polyamide, with phosphor bronze contacts gold-plated for reliability. Operating temperature ranges from -30°C to +85°C. The unit is sealed for contamination resistance and supports automated soldering and cleaning. It has not been tested for UL or CSA certification.

Suppliers

Company
Product
Description
Supplier Links
Process Sealed Subminiature Pushbutton - AB25AB-HB - NKK Switches
Scottsdale, AZ, United States
Process Sealed Subminiature Pushbutton
AB25AB-HB
Process Sealed Subminiature Pushbutton AB25AB-HB
Process Sealed Subminiature Pushbuttons 0.4VA Logic Level; Process Sealed, PCB Mount Subminiature size saves space on PCBs. Specifically developed for logic-level applications. Award-winning STC contact mechanism offers benefits unavailable in conventional mechanisms: smoother, positive detent actuation, increased contact stability, and unparalleled logic-level reliability.

Process Sealed Subminiature Pushbuttons

  • 0.4VA Logic Level; Process Sealed, PCB Mount
  • Subminiature size saves space on PCBs.
  • Specifically developed for logic-level applications.
  • Award-winning STC contact mechanism offers benefits unavailable in conventional mechanisms: smoother, positive detent actuation, increased contact stability, and unparalleled logic-level reliability.
Supplier's Site Datasheet
Pushbutton Switches - AB25AB-HB - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pushbutton Switches
AB25AB-HB
Pushbutton Switches AB25AB-HB
PROCESS SEALED SUBMINIATURE PUSHBUTTON

PROCESS SEALED SUBMINIATURE PUSHBUTTON

Buy Now
Pushbutton Switches - 2300-AB25AB-HB - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Pushbutton Switches
2300-AB25AB-HB
Pushbutton Switches 2300-AB25AB-HB
PROCESS SEALED SUBMINIATURE PUSHBUTTON

PROCESS SEALED SUBMINIATURE PUSHBUTTON

Supplier's Site Datasheet
Shenzhen, China
Switches - Pushbutton Switches
AB25AB-HB
Switches - Pushbutton Switches AB25AB-HB
SWITCH PUSH DPDT 0.4VA 28V

SWITCH PUSH DPDT 0.4VA 28V

Supplier's Site
Sheung Wan, Hong Kong
Pushbutton Switches
AB25AB-HB
Pushbutton Switches AB25AB-HB
Pushbutton Switches SUBMIN PUSHBUTTON/PC

Pushbutton Switches SUBMIN PUSHBUTTON/PC

Buy Now Datasheet

Technical Specifications

  NKK Switches Powell Electronics, Inc. New Yorker Electronics Co., Inc. Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number AB25AB-HB AB25AB-HB 2300-AB25AB-HB AB25AB-HB AB25AB-HB
Product Name Process Sealed Subminiature Pushbutton Pushbutton Switches Pushbutton Switches Switches - Pushbutton Switches Pushbutton Switches
Actuator Specifications Round, Button Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact; On-Mom Momentary Contact
Switching Mechanism Double Pole, Double Throw (DPDT); DPDT Double Pole, Double Throw (DPDT); DPDT Double Pole, Double Throw (DPDT)
Terminal Type Through Hole Pin
Max Current Rating 0.4000 amps 0.1000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Hardware - AT4054BJ - Powell Electronics, Inc.
Specs
Features Illuminated Switch
View Details
Hardware - AT3012C02JA - Powell Electronics, Inc.
Specs
Features Illuminated Switch
View Details
Hardware - AT3012C05JB - Powell Electronics, Inc.
Specs
Features Illuminated Switch
View Details