The M2 series consists of sealed miniature rocker switches with a PCB mounting style and a vertical terminal height of 0.150 inches (3.81 mm). It features an anti-jamming actuator design, ultrasonic welding of housing components for environmental sealing, and epoxy-sealed terminals. Electrical ratings include 6A at 125V AC, 3A at 250V AC, and 4A at 30V DC for silver contacts, with a logic level of 0.4VA maximum at 28V AC/DC for gold contacts. The switch has a 26° angle of throw, nonshorting contact timing, and a mechanical life of 50,000 operations. Operating temperature ranges from -30°C to +85°C. The bushing and base are rated UL94V-0. UL and CSA recognition are available when ordered with appropriate markings. The part number M2T28TXW13 is not explicitly listed, but the series characteristics apply to all variants.
Process Sealed Miniature Rockers
PROCESS SEALED MINIATURE ROCKER
PROCESS SEALED MINIATURE ROCKER
| NKK Switches | New Yorker Electronics Co., Inc. | Powell Electronics, Inc. | |
|---|---|---|---|
| Product Category | Rocker Switches | Rocker Switches | Rocker Switches |
| Product Number | M2T28TXW13 | 2300-M2T28TXW13 | M2T28TXW13 |
| Product Name | Process Sealed Miniature Rocker | Rocker Switches | Rocker & Toggle Switches |
| Rocker Actuator | Actuator Arm, Cap Required | ||
| Momentary Contact Switch Function | Mom-Off-Mom | ||
| Pole & Throw Specifications | Double Pole, Double Throw; DPDT | ||
| Terminal Type | Through Hole |