The AB15AW-FA is a subminiature, sealed, single-pole double-throw pushbutton switch for logic-level circuits, with a 0.4VA maximum rating at 28V AC/DC. It has a right-angle PCB mount with an inline bracket and a .295" (7.5mm) diameter white cap. Contact travel is 1.1mm, operating force is 2.55N, and contact resistance is 50 milliohms maximum. The switch offers 50,000 mechanical and electrical operations, operates from -30°C to +85°C, and uses gold-plated phosphor bronze contacts in a glass fiber reinforced polyamide housing. Terminals are sealed against contaminants and spaced 0.100" x 0.100" for standard PCB layouts. It lacks UL or CSA certification.
Process Sealed Subminiature Pushbuttons
PROCESS SEALED SUBMINIATURE PUSHBUTTON
PROCESS SEALED SUBMINIATURE PUSHBUTTON
SWITCH PUSH SPDT 0.4VA 28V
Pushbutton Switches ON-(ON) .201 BLK CAP EXTENDED PC .4VA
| NKK Switches | Powell Electronics, Inc. | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | AB15AW-FA | AB15AW-FA | 2300-AB15AW-FA | AB15AW-FA | AB15AW-FA |
| Product Name | Process Sealed Subminiature Pushbutton | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches | Pushbutton Switches |
| Actuator Specifications | Round, Button | Raised (Plunger Style) Pushbutton | |||
| Switch Function | Momentary Contact; On-Mom | Momentary Contact | |||
| Switching Mechanism | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) | ||
| Terminal Type | Through Hole | Wire Leads | |||
| Max Current Rating | 0.4000 amps |