The AB15AH-FA is a single-pole, double-throw, sealed subminiature pushbutton with right-angle PCB terminals and a .295" (7.5mm) diameter black cap. Terminal spacing is .100" x .100" to fit standard PCB grids. It is rated for 0.4VA maximum at 28V AC/DC in logic-level applications. Contact resistance is 50 milliohms maximum, insulation resistance 500 megohms minimum at 500V DC, and dielectric strength 500V AC for one minute. Electrical and mechanical life is 50,000 operations. Nominal operating force is 2.55N, with total travel of 1.1mm. Operating temperature ranges from -30°C to +85°C. The plunger is polyacetal, the case is glass fiber reinforced polyamide, and contacts are gold-plated. It is designed for wave soldering and automated cleaning. UL and CSA certification are not provided.
Process Sealed Subminiature Pushbuttons
PROCESS SEALED SUBMINIATURE PUSHBUTTON
PROCESS SEALED SUBMINIATURE PUSHBUTTON
Pushbutton Switch SPDT Standard Through Hole, Right Angle
PUSHBUTTON SWITCH, SPDT, 0.4VA, 28V; Product Range:AB Series; Contact Configuration:SPDT; Switch Operation:On-(On); Pushbutton Actuator Style:Round; Actuator / Cap Colour:Black; Contact Voltage VAC:28V; Contact Voltage VDC:28V RoHS Compliant: Yes
PUSHBUTTON SWITCH, SPDT, 0.4VA, 28V; PRODUCT RANGE:AB SERIES; CONTACT CONFIGURATION:SPDT; SWITCH OPERATION:ON-(ON); PUSHBUTTON ACTUATOR STYLE:ROUND; ACTUATOR / CAP COLOUR:BLACK; CONTACT VOLTAGE VAC:28V; CONTACT VOLTAGE VDC:28V ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
SWITCH PUSH SPDT 0.4VA 28V
Pushbutton Switches SPDT ON-(ON)
| NKK Switches | New Yorker Electronics Co., Inc. | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | Radwell International | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Touch Switches and Tactile Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | AB15AH-FA | 2300-AB15AH-FA | AB15AH-FA | AB15AH-FA-ND | 09X6641 | 100774046 | AB15AH-FA | AB15AH-FA |
| Product Name | Process Sealed Subminiature Pushbutton | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switch, Spdt, 0.4Va, 28V; Product Range Nkk Switches | Pushbutton | Switches - Pushbutton Switches | Pushbutton Switches |
| Actuator Specifications | Round, Button | Round, Button | Raised (Plunger Style) Pushbutton | |||||
| Switch Function | Momentary Contact; On-Mom | Momentary Contact | On-(On) | Momentary Contact | ||||
| Switching Mechanism | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) | ||
| Terminal Type | Through Hole, Right Angle | Straight PC Pins | Solder Pin | |||||
| Max Current Rating | 0.4000 amps |