The AB15BB-FA is a subminiature, sealed, single-pole double-throw pushbutton switch designed for logic-level applications, with straight PC terminals and a flexible plunger. It features a 0.4VA maximum resistive load rating, 50 milliohms maximum contact resistance, and 500 megohms minimum insulation resistance. Mechanical and electrical life is rated at 50,000 operations, with a nominal operating force of 2.55N and travel of 1.1mm total. The switch has a nonshorting contact timing, operates from -30°C to +85°C, and conforms to a 2.54mm x 2.54mm terminal spacing. Its sealed construction supports automated soldering and cleaning. The case is made of glass fiber reinforced polyamide, with phosphor bronze contacts gold-plated for reliability.
Process Sealed Subminiature Pushbuttons
PROCESS SEALED SUBMINIATURE PUSHBUTTON
PROCESS SEALED SUBMINIATURE PUSHBUTTON
Pushbutton Switches ON(ON) .201 BLK CAP STRAGHT BRKT PC .4VA
SWITCH PUSH SPDT 0.4VA 28V
| NKK Switches | Powell Electronics, Inc. | New Yorker Electronics Co., Inc. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | AB15BB-FA | AB15BB-FA | 2300-AB15BB-FA | AB15BB-FA | AB15BB-FA |
| Product Name | Process Sealed Subminiature Pushbutton | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches |
| Actuator Specifications | Round, Button | Raised (Plunger Style) Pushbutton | |||
| Switch Function | Momentary Contact; On-Mom | Momentary Contact | |||
| Switching Mechanism | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | ||
| Terminal Type | Through Hole | Pin | |||
| Max Current Rating | 0.4000 amps |