The AB Series is a family of sealed subminiature pushbuttons designed for low-voltage, logic-level applications. The switches feature a subminiature footprint with 2.54mm x 2.54mm terminal spacing, conforming to standard PCB grid layouts. They have a maximum electrical capacity of 0.4VA at 28V AC/DC, a contact resistance of 50 milliohms maximum, and an insulation resistance of 500 megohms minimum at 500V DC. The mechanical and electrical life is rated at 50,000 operations minimum. The actuator has a nominal operating force of 2.55N, with a total travel of 1.1mm and nonshorting contact timing. The housing is made of glass fiber reinforced polyamide, with phosphor bronze contacts gold-plated for reliability. Operating temperature ranges from -30°C to +85°C. The switches are fully sealed to prevent contamination and are suitable for automated soldering and cleaning.
Process Sealed Subminiature Pushbuttons
PROCESS SEALED SUBMINIATURE PUSHBUTTON
Pushbutton Switch SPDT Standard Through Hole
PROCESS SEALED SUBMINIATURE PUSHBUTTON
Pushbutton Switches SPDT ON-(ON) EXTENDED PC .4VA
SWITCH PUSH SPDT 0.4VA 28V
| NKK Switches | New Yorker Electronics Co., Inc. | DigiKey | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | AB15AW | 2300-AB15AW | AB15AW-ND | AB15AW | AB15AW | AB15AW |
| Product Name | Process Sealed Subminiature Pushbutton | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches |
| Actuator Specifications | Plunger for Cap | Raised (Plunger Style) Pushbutton; Plunger for Cap | Raised (Plunger Style) Pushbutton | |||
| Switch Function | Momentary Contact; On-Mom | Momentary Contact | Momentary Contact | |||
| Switching Mechanism | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | ||
| Terminal Type | Through Hole | Wire Leads | Wire Leads | |||
| Max Current Rating | 0.4000 amps |