The M2047ES1W01 is a bushing mount miniature toggle switch in the Series M, featuring a 4-pole DP3T circuit with a large flatted lever and a threaded splashproof bushing (D4) that meets IP67 per IEC60529. The switch has a 25° angle of throw, a brass toggle with chrome plating, a stainless steel frame, and a diallyl phthalate resin case rated UL94V-0. Electrical ratings include 6A at 125V AC and 3A at 250V AC for silver contacts, with a maximum contact resistance of 10 milliohms and insulation resistance of 1,000 megohms at 500V DC. Operating temperature ranges from -30°C to +85°C. Terminals are epoxy sealed to prevent flux ingress. Mounting torque is 3.0 Nm for the large bushing. UL and CSA recognition apply only when ordered with appropriate markings.
BUSHING MOUNT MINIATURE TOGGLE
BUSHING MOUNT MINIATURE TOGGLE
SWITCH TOGGLE DP3T 6A 125V
Toggle Switches ON-ON-(ON) SP3T
| NKK Switches | New Yorker Electronics Co., Inc. | Powell Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | M2047ES1W01 | 2300-M2047ES1W01 | M2047ES1W01 | M2047ES1W01 | M2047ES1W01 |
| Product Name | Bushing Mount Miniature Toggle | Toggle Switches | Rocker & Toggle Switches | Switches - Toggle Switches | Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | On-On-Mom | On-On-Mom | |||
| Pole & Throw Specifications | DP3T | DP3T | |||
| Terminal Type | Panel Mount | Solder Terminals; Solder Lug | Screw Terminals | ||
| Current Rating | 3 to 6 amps | 6 amps |