The M series is a family of miniature toggle switches with a brass toggle, stainless steel frame, and UL94V-0 rated diallyl phthalate case. It offers single to four-pole configurations with bushing mounting and a 25° angle of throw. Silver contacts support 6A at 125V AC and 3A at 250V AC, with 25,000 electrical operations and 10 milliohms maximum contact resistance. Gold contacts support 0.4VA at 28V AC/DC with 50,000 operations and 20 milliohms resistance. Insulation resistance is 1,000 megohms at 500V DC; dielectric strength is 1,000V AC between contacts and 1,500V AC to case. Operating temperature ranges from -30°C to +85°C. Splashproof bushings meet IP67. Terminals are epoxy sealed. UL and CSA certifications apply when ordered with appropriate markings.
BUSHING MOUNT MINIATURE TOGGLE
BUSHING MOUNT MINIATURE TOGGLE
SWITCH TOGGLE 4PDT 6A 125V
Toggle Switches Series M20 Miniature Bushing Mount
| NKK Switches | Powell Electronics, Inc. | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | M2042ES1W03 | M2042ES1W03 | 2300-M2042ES1W03 | M2042ES1W03 | M2042ES1W03 |
| Product Name | Bushing Mount Miniature Toggle | Rocker & Toggle Switches | Toggle Switches | Switches - Toggle Switches | Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | On-On | On-On | |||
| Pole & Throw Specifications | 4PDT | 4PDT | |||
| Terminal Type | Panel Mount | PC Pin | Screw Terminals | ||
| Current Rating | 4 to 6 amps | 6 amps |