The M2032S2A2G40 is a three-pole, ON-NONE-ON circuit, angle PC mount miniature toggle switch with a .200" (5.08mm) bat toggle, .280" (7.1mm) smooth bushing with keyway, and gold contacts rated for 0.4VA max at 28V AC/DC. It features vertical PC terminals with .150" (3.81mm) spacing and a total length of .689" (17.5mm) when mounted vertically. The switch is designed for surface mounting and includes a keyway for locking lever compatibility.
Win Source Part Number: 1232845-M2032S2A2G40
Category: Switches>Toggle Switches
Series: M
Termination Style: PC Pin
Features: Epoxy Sealed Terminals
Package: Tray
Actuator Material: Brass, Chrome Plated
Voltage Rating - AC: 28 V
Voltage Rating - DC: 28 V
Standard Package: 1
Circuit: 3PDT
Switch Function: On-On
Actuator Type: Standard Round
Actuator Length: 6.86mm
Electrical Life: 50,000 Cycles
Illumination: Non-Illuminated
Bushing Thread: Unthreaded
Mounting Type: Through Hole, Right Angle, Vertical
Temperature Range - Operating: -30°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 0.4VA (AC/DC)
REACH Status: REACH Unaffected
HTSUS: 8536.50.9065
Mfr: NKK Switches
Other Names: 360-2999,-M2032S2A2G
Base Product Number: M2032S2
ANGLE PC MOUNT MINIATURE TOGGLE
ANGLE PC MOUNT MINIATURE TOGGLE
SWITCH TOGGLE 3PDT 0.4VA 28V
Toggle Switches 3PDT ON-NONE-ON
SWITCH, TOGGLE, 3PDT, 0.1A, 28VAC; Switch Operation:On-On; Contact Configuration:3PDT; Illumination:Non Illuminated; Product Range:-; Contact Current Max:100mA; Switch Mounting:Panel Mount; Contact Voltage AC Nom:28V RoHS Compliant: Yes
| NKK Switches | Win Source Electronics | Powell Electronics, Inc. | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | M2032S2A2G40 | 1232845-M2032S2A2G40 | M2032S2A2G40 | 2300-M2032S2A2G40 | M2032S2A2G40 | M2032S2A2G40 | 10X8380 |
| Product Name | Angle PC Mount Miniature Toggle | Switches - Toggle Switches | Rocker & Toggle Switches | Toggle Switches | Switches - Toggle Switches | Toggle Switches | Switch, Toggle, 3Pdt, 0.1A, 28Vac; Switch Operation Nkk Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | On-On | On-On | |||||
| Pole & Throw Specifications | 3PDT | 3PDT | 3PDT | 3PDT | |||
| Terminal Type | Through Hole, Right Angle, Vertical | PC Pin | Screw Terminals | ||||
| Current Rating | 0.4000 amps | 0.1000 amps | 0.1000 amps |