The A22AV is a vertical mount, double-pole, ON-OFF-ON subminiature toggle switch with .100" x .100" terminal spacing conforming to standard PCB grid patterns. It features a totally sealed body construction, a nonshorting contact mechanism, and gold-plated phosphor bronze contacts for reliable low-voltage, low-current logic-level operation. The switch operates with a 26° angle of throw and has a mechanical life of 100,000 operations. Its terminals are epoxy sealed to prevent contaminant ingress. Operating temperature ranges from -30°C to +85°C. The housing and toggle are made of glass fiber reinforced polyamide, with a tin-plated phosphor bronze support bracket. Contact resistance is 50 milliohms maximum, insulation resistance is 500 megohms minimum, and dielectric strength is 500V AC for one minute between contacts and between contacts and case.
Complement to A Switches
PROCESS SEALED SUBMINIATURE TOGGLE
PROCESS SEALED SUBMINIATURE TOGGLE
Toggle Switch DPDT Through Hole, Right Angle, Vertical
SWITCH TOGGLE DPDT 0.4VA 28V
Toggle Switches DPDT .394 VERTICAL
| NKK Switches | Powell Electronics, Inc. | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | A22AV | A22AV | 2300-A22AV | 360-3009-ND | A22AV | A22AV |
| Product Name | Process Sealed Subminiature Toggle | Rocker & Toggle Switches | Toggle Switches | Toggle Switches | Switches - Toggle Switches | Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | On-On | On-On | ON - NONE - ON | |||
| Pole & Throw Specifications | Double Pole, Double Throw; DPDT | Double Pole, Double Throw | Double Pole, Double Throw; DPDT | Double Pole, Double Throw | ||
| Terminal Type | Through Hole, Right Angle, Vertical | Straight PC Pins | PC Pin | Screw Terminals | ||
| Current Rating | 0.4000 amps | 0.4000 amps | 0.1000 amps |