The M2032LL1W01-C is a three-pole, bushing-mount miniature toggle switch with a locking lever and silver contacts, rated for 6A at 125V AC and 3A at 250V AC resistive load, and 0.4VA maximum at 28V DC for logic-level operation. It features a 25° angle of throw, a brass toggle with chrome plating, a stainless steel frame, and a Diallyl phthalate resin case rated UL94V-0. The switch has electrolytically sealed terminals, splashproof bushing option L3 with o-rings meeting IP67, and operates from -30°C to +85°C. It supports 50,000 electrical life cycles for silver contacts and has 1,000 megohms minimum insulation resistance. Mounting torque is 1.5Nm for double nut installation. UL and CSA recognition applies when ordered with appropriate markings.
BUSHING MOUNT MINIATURE TOGGLE
BUSHING MOUNT MINIATURE TOGGLE
SWITCH TOGGLE 3PDT 6A 125V
Toggle Switches ON-ON LOCKING LEVER 1/4" BUSHING RED CAP
| NKK Switches | Powell Electronics, Inc. | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | M2032LL1W01-C | M2032LL1W01-C | 2300-M2032LL1W01-C | M2032LL1W01-C | M2032LL1W01-C |
| Product Name | Bushing Mount Miniature Toggle | Rocker & Toggle Switches | Toggle Switches | Switches - Toggle Switches | Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | On-On | On-On | ON - NONE - ON | ||
| Pole & Throw Specifications | 3PDT | 3PDT | |||
| Terminal Type | Panel Mount | Solder Terminals; Solder Lug | Screw Terminals | ||
| Current Rating | 4 to 6 amps | 6 amps | 6 amps |