NKK Switches SWITCH TOGGLE 3PDT 6A 125V M2032KS1W08

Description
Three new products with standard part numbers for simplified ordering with added value accessory: MN11SS1WO1-AT428H, MN12SS1WO1-AT428H, MN13SS1WO1-AT428H. M Series Miniature Toggle Splashproof Boot & Switch Achieve IP65 Rating at Front Panel Epoxy Sealed Solder Lug Terminals
Request a Quote Datasheet
Description
Three new products with standard part numbers for simplified ordering with added value accessory: MN11SS1WO1-AT428H, MN12SS1WO1-AT428H, MN13SS1WO1-AT428H. M Series Miniature Toggle Splashproof Boot & Switch Achieve IP65 Rating at Front Panel Epoxy Sealed Solder Lug Terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SWITCH TOGGLE 3PDT 6A 125V - M2032KS1W08 - NKK Switches
Scottsdale, AZ, United States
SWITCH TOGGLE 3PDT 6A 125V
M2032KS1W08
SWITCH TOGGLE 3PDT 6A 125V M2032KS1W08
Three new products with standard part numbers for simplified ordering with added value accessory: MN11SS1WO1-AT428H, MN12SS1WO1-AT428H, MN13SS1WO1-AT428H. M Series Miniature Toggle Splashproof Boot & Switch Achieve IP65 Rating at Front Panel Epoxy Sealed Solder Lug Terminals
  • Three new products with standard part numbers for simplified ordering with added value accessory: MN11SS1WO1-AT428H, MN12SS1WO1-AT428H, MN13SS1WO1-AT428H.
  • M Series Miniature Toggle
  • Splashproof Boot & Switch Achieve IP65 Rating at Front Panel
  • Epoxy Sealed Solder Lug Terminals
Supplier's Site Datasheet

Technical Specifications

  NKK Switches
Product Category Toggle Switches
Product Number M2032KS1W08
Product Name SWITCH TOGGLE 3PDT 6A 125V
Switch Type Toggle
Momentary Contact Switch Function On-On
Pole & Throw Specifications 3PDT
Terminal Type Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Process Sealed Subminiature Toggles - A12AP-GA - NKK Switches
Specs
Switch Type Toggle
Momentary Contact Switch Function On-On
Pole & Throw Specifications Single Pole, Double Throw; SPDT
View Details
6 suppliers
Process Sealed Subminiature Toggles - A13JB-JA - NKK Switches
Specs
Switch Type Toggle
Momentary Contact Switch Function On-Off-On
Pole & Throw Specifications Single Pole, Double Throw; SPDT
View Details
6 suppliers
Process Sealed Subminiature Toggles - A23JH - NKK Switches
Specs
Switch Type Toggle
Momentary Contact Switch Function On-Off-On
Pole & Throw Specifications Double Pole, Double Throw; DPDT
View Details
6 suppliers
SWITCH TOGGLE SPDT 0.4VA 28V - B12AV1-GC - NKK Switches
Specs
Switch Type Toggle
Momentary Contact Switch Function On-On
Pole & Throw Specifications Single Pole, Double Throw; SPDT
View Details
4 suppliers