NKK Switches Flat Frame Mount Miniature Rocker M2024TNW01-GA

Description
Process Sealed Miniature Rockers 6A Power Level & 0.4VA Logic Level; Process Sealed, PCB Mount, UL, CSA, cULus Anti-jamming actuator design protects against mechanism damage from toggle or plunger downward force. Single-unit construction of the bushing and top of the housing provides added protection from washing fluids or other liquids. Ultrasonic welding of the bushing and housing units seals out contaminants and allows automated soldering and washing.
Request a Quote
Description
Process Sealed Miniature Rockers 6A Power Level & 0.4VA Logic Level; Process Sealed, PCB Mount, UL, CSA, cULus Anti-jamming actuator design protects against mechanism damage from toggle or plunger downward force. Single-unit construction of the bushing and top of the housing provides added protection from washing fluids or other liquids. Ultrasonic welding of the bushing and housing units seals out contaminants and allows automated soldering and washing.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

M2024TNW01-GA is a flat frame mount miniature rocker switch with SPDT circuit and silver contacts rated at 6A at 125V AC and 3A at 250V AC, featuring solder lug terminals. The case is made of diallyl phthalate resin with UL94V-0 flammability rating. It operates within a temperature range of -30°C to +85°C, has a mechanical life of 50,000 operations, and meets UL and CSA certification when ordered with appropriate marking. The switch has a 25° angle of throw and uses a stainless steel frame and phosphor bronze contacts with silver plating.

Datasheet Summary
Powered by GS/AI

M2024TNW01-GA is a flat frame mount miniature rocker switch with SPDT circuit and silver contacts rated at 6A at 125V AC and 3A at 250V AC, featuring solder lug terminals. The case is made of diallyl phthalate resin with UL94V-0 flammability rating. It operates within a temperature range of -30°C to +85°C, has a mechanical life of 50,000 operations, and meets UL and CSA certification when ordered with appropriate marking. The switch has a 25° angle of throw and uses a stainless steel frame and phosphor bronze contacts with silver plating.

Suppliers

Company
Product
Description
Supplier Links
Flat Frame Mount Miniature Rocker - M2024TNW01-GA - NKK Switches
Scottsdale, AZ, United States
Flat Frame Mount Miniature Rocker
M2024TNW01-GA
Flat Frame Mount Miniature Rocker M2024TNW01-GA
Process Sealed Miniature Rockers 6A Power Level & 0.4VA Logic Level; Process Sealed, PCB Mount, UL, CSA, cULus Anti-jamming actuator design protects against mechanism damage from toggle or plunger downward force. Single-unit construction of the bushing and top of the housing provides added protection from washing fluids or other liquids. Ultrasonic welding of the bushing and housing units seals out contaminants and allows automated soldering and washing.

Process Sealed Miniature Rockers

  • 6A Power Level & 0.4VA Logic Level; Process Sealed, PCB Mount, UL, CSA, cULus
  • Anti-jamming actuator design protects against mechanism damage from toggle or plunger downward force.
  • Single-unit construction of the bushing and top of the housing provides added protection from washing fluids or other liquids.
  • Ultrasonic welding of the bushing and housing units seals out contaminants and allows automated soldering and washing.
Supplier's Site Datasheet
Rocker & Toggle Switches - M2024TNW01-GA - Powell Electronics, Inc.
Swedesboro, NJ, United States
Rocker & Toggle Switches
M2024TNW01-GA
Rocker & Toggle Switches M2024TNW01-GA
FLAT FRAME MOUNT MINIATURE ROCKER

FLAT FRAME MOUNT MINIATURE ROCKER

Buy Now
Rocker Switches 2300-M2024TNW01-GA
FLAT FRAME MOUNT MINIATURE ROCKER

FLAT FRAME MOUNT MINIATURE ROCKER

Supplier's Site Datasheet
Switches - Rocker Switches M2024TNW01-GA
MINIATURE ROCKER/MULTI-FUNCTIO N

MINIATURE ROCKER/MULTI-FUNCTION

Supplier's Site

Technical Specifications

  NKK Switches Powell Electronics, Inc. New Yorker Electronics Co., Inc. Shenzhen Shengyu Electronics Technology Limited
Product Category Rocker Switches Rocker Switches Rocker Switches Rocker Switches
Product Number M2024TNW01-GA M2024TNW01-GA 2300-M2024TNW01-GA M2024TNW01-GA
Product Name Flat Frame Mount Miniature Rocker Rocker & Toggle Switches Rocker Switches Switches - Rocker Switches
Rocker Actuator Actuator Arm, Cap Required Paddle; Paddle
Momentary Contact Switch Function On-On-On On-On-On
Pole & Throw Specifications SP3T SP3T
Terminal Type Panel Mount, Flange Solder Terminals; Solder Lug
Current Rating 3 to 6 amps 6 amps
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Rocker Actuator Concave (Curved)
Switch Function Momentary
Momentary Contact Switch Function Three Position Momentary (Center OFF); Mom-Off-Mom
View Details
High Inrush 10 & 16 AMP Rocker - JWL21RA2A - NKK Switches
Specs
Rocker Actuator Concave (Curved)
Maintained Contact Switch Function ON/OFF
Momentary Contact Switch Function On-Off
View Details
6 suppliers