The M2024SS1W01-CC is a bushing mount miniature toggle switch from the Series M, designed for low-power and standard electrical switching applications. It features a 0.200" (5.08mm) bat actuator, a .350" (8.9mm) threaded bushing with keyway, and a spill-proof design meeting IP67 per IEC60529 when ordered with splashproof bushing options. The switch has a 25° angle of throw, a brass toggle with chrome plating, a stainless steel frame, and a Diallyl phthalate resin case rated UL94V-0. Its silver contacts support 6A at 125V AC and 3A at 250V AC, with a maximum contact resistance of 10 milliohms and insulation resistance of 1,000 megohms at 500V DC. Operating temperature ranges from -30°C to +85°C. The terminals are epoxy sealed, and mounting torque is 1.5 Nm for a single nut or 3.0 Nm for a double nut. The device is UL and CSA recognized when ordered with appropriate marking.
BUSHING MOUNT MINIATURE TOGGLE
BUSHING MOUNT MINIATURE TOGGLE
SWITCH TOGGLE SP3T 6A 125V
| NKK Switches | Powell Electronics, Inc. | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | M2024SS1W01-CC | M2024SS1W01-CC | 2300-M2024SS1W01-CC | M2024SS1W01-CC |
| Product Name | Bushing Mount Miniature Toggle | Rocker & Toggle Switches | Toggle Switches | Switches - Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | On-On-On | On-On-On | ||
| Pole & Throw Specifications | SP3T | SP3T | ||
| Terminal Type | Panel Mount | Solder Terminals; Solder Lug | ||
| Current Rating | 3 to 6 amps | 6 amps |