The B12AP is a single-pole, double-throw, subminiature toggle switch with straight PCB terminals, designed for low-voltage, low-current logic-level applications. It features a totally sealed body with epoxy-sealed terminals, an antistatic carbon-impregnated bushing and support bracket, and a nonshorting contact mechanism. The switch has a 26° angle of throw, 50 milliohms maximum contact resistance, and operates reliably at 0.4VA maximum @ 28V AC/DC. It is rated for 100,000 mechanical operations for the ON-NONE-ON circuit and 50,000 electrical operations. The package measures 10.0mm x 13.1mm x 3.1mm, with 2.54mm x 2.54mm terminal spacing. Operating temperature ranges from -30°C to +85°C. The case is constructed from glass fiber reinforced polyamide with a nickel plated brass actuator and gold-plated phosphor bronze contacts. It meets UL94V-0 flammability standard.
Toggle Switch SPDT Through Hole
PROCESS SEALED SUBMINIATURE ANTISTATIC TOGGLE
SWITCH TOGGLE SPDT 0.4VA 28V
SWITCH, TOGGLE, SPDT, 0.1A, 28VAC; Switch Operation:On-On; Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:-; Contact Current Max:100mA; Switch Mounting:Panel Mount; Contact Voltage AC Nom:28V RoHS Compliant: Yes
PC Mount, epoxy sealed terminals. Electrical Capacity: 0.4 VA max. @ 28 VAC/VDC max. Electrical Life: 50,000 operations min. Mechanical Life: 100,000 operations min. 50,000 operations min. for locking lever models.
TOGGLE SWITCH, ON-ON, SPDT, NON ILLUMINATED, 100 MA, THROUGH-HOLE. FREE 2 YEAR RADWELL WARRANTY
Toggle Switches SPDT ON-ON PC MOUNT
| NKK Switches | DigiKey | Heilind Electronics, Inc. | New Yorker Electronics Co., Inc. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Allied Electronics, Inc. | Radwell International | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | B12AP | 360-1012-ND | B12AP | 2300-B12AP | B12AP | 09X8543 | 70192478 | 109694348 | B12AP |
| Product Name | Process Sealed Subminiature Antistatic Toggle | Toggle Switches | SWITCH TOGGLE SPDT .4VA | Toggle Switches | Switches - Toggle Switches | Switch, Toggle, Spdt, 0.1A, 28Vac; Switch Operation Nkk Switches | Switch, Toggle, Subminiature, Process Sealed, Antistatic, SPDT, On-None-On | Toggle Switch | Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | On-On | On-On | On-None-On | ||||||
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT | Single Pole, Double Throw | Single Pole, Double Throw; SPDT | Single Pole, Double Throw; SPDT | Single Pole, Double Throw | Single Pole, Double Throw | |||
| Terminal Type | Through Hole | Straight PC Pins | PC Pin | Solder Terminals | Screw Terminals | ||||
| Current Rating | 0.4000 amps | 0.4000 amps | 0.1000 amps | 0.1000 amps |