The M2024SS1G01-BA is a bushing-mount miniature toggle switch from the Series M, designed for low-power and general-purpose switching applications. It features a double-pole, double-throw (DPDT) circuit with a small bat toggle and a .350" (8.9mm) threaded bushing with keyway. The switch has a 25° angle of throw and is constructed with a diallyl phthalate resin case (UL94V-0), stainless steel frame, and brass components with platings. The contacts are gold-plated copper, supporting a logic-level rating of 0.4VA maximum at 28V AC/DC. It meets UL and CSA certifications when ordered with appropriate markings. The operating temperature range is -30°C to +85°C. Installation requires 1.5Nm torque for a single nut. Terminals are epoxy sealed. Mechanical life is 100,000 operations, and electrical life is 50,000 operations for gold contacts. The switch is not splashproof unless combined with designated bushings (B3, D3, D8, L3, L8), which are not present in this configuration.
BUSHING MOUNT MINIATURE TOGGLE
BUSHING MOUNT MINIATURE TOGGLE
Toggle Switches ON-ON-ON .413 BAT .35BSHG SLDR BLK CAP
| NKK Switches | Powell Electronics, Inc. | New Yorker Electronics Co., Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | M2024SS1G01-BA | M2024SS1G01-BA | 2300-M2024SS1G01-BA | M2024SS1G01-BA |
| Product Name | Bushing Mount Miniature Toggle | Rocker & Toggle Switches | Toggle Switches | Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | On-On-On | |||
| Pole & Throw Specifications | SP3T | |||
| Terminal Type | Panel Mount |