The M2023 is a single-pole double-throw (SPDT) angle PC mount miniature toggle switch with an ON-OFF-ON circuit, a .200" (5.08mm) bat toggle, a .350" (8.9mm) smooth bushing with keyway, and gold contacts rated for 0.4VA max at 28V AC/DC. It has right-angle PC terminals with .150" (3.81mm) spacing. The switch is designed for printed circuit board mounting and is available in the M series with standard terminal and bushing combinations.
ANGLE PC MOUNT MINIATURE TOGGLE
ANGLE PC MOUNT MINIATURE TOGGLE
Toggle Switches ON-OFF-ON .413 BAT .350 BUSHING RA PC
SWITCH TOGGLE DPDT 0.4VA 28V
| NKK Switches | New Yorker Electronics Co., Inc. | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | M2023SS2G30 | 2300-M2023SS2G30 | M2023SS2G30 | M2023SS2G30 | M2023SS2G30 |
| Product Name | Angle PC Mount Miniature Toggle | Toggle Switches | Rocker & Toggle Switches | Toggle Switches | Switches - Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | On-Off-On | On-Off-On | |||
| Pole & Throw Specifications | Double Pole, Double Throw; DPDT | Double Pole, Double Throw | Double Pole, Double Throw; DPDT | ||
| Terminal Type | Through Hole, Right Angle | PC Pin | |||
| Current Rating | 0.4000 amps |