Series A is a family of sealed subminiature toggle switches designed for low-voltage, low-current logic-level applications. The switches feature a .100" x .100" (2.54mm x 2.54mm) terminal spacing compatible with standard PCB grids, and are mounted vertically or at right angles. The housing is made of glass fiber reinforced polyamide, with phosphor bronze contacts gold-plated for reliable performance. Electrical capacity is rated at 0.4VA maximum at 28V AC/DC, with contact resistance no more than 50 milliohms and insulation resistance at least 500 megohms. Mechanical life is 100,000 operations for On-None-On and On-Off-On circuits, and 50,000 for other configurations. The toggle throw is 26°, operating temperature ranges from -30°C to +85°C, and the switches are suitable for wave soldering and automated cleaning. No UL or CSA certifications are provided.
Complement to A Switches
Toggle Switch SPDT Through Hole
PROCESS SEALED SUBMINIATURE TOGGLE
PROCESS SEALED SUBMINIATURE TOGGLE
SWITCH TOGGLE SPDT 0.4VA 28V
Toggle Switches ON-OFF-ON .248 BAT STRT PC .4VA BLK CAP
| NKK Switches | DigiKey | Powell Electronics, Inc. | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | A13JP-JA | A13JP-JA-ND | A13JP-JA | 2300-A13JP-JA | A13JP-JA | A13JP-JA |
| Product Name | Process Sealed Subminiature Toggle | Toggle Switches | Rocker & Toggle Switches | Toggle Switches | Switches - Toggle Switches | Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | On-Off-On | On-Off-On | ||||
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT | Single Pole, Double Throw | Single Pole, Double Throw; SPDT | |||
| Terminal Type | Through Hole | Straight PC Pins | PC Pin | Screw Terminals | ||
| Current Rating | 0.4000 amps | 0.4000 amps | 0.1000 amps |