BUSHING MOUNT MINIATURE TOGGLE
BUSHING MOUNT MINIATURE TOGGLE
SWITCH TOGGLE DPDT 6A 125V
Toggle Switches ON-OFF-ON LOCKNG LVR .291 BUSHNG SLDER 6A
| NKK Switches | Powell Electronics, Inc. | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | M2023LL1A01 | M2023LL1A01 | 2300-M2023LL1A01 | M2023LL1A01 | M2023LL1A01 |
| Product Name | Bushing Mount Miniature Toggle | Rocker & Toggle Switches | Toggle Switches | Switches - Toggle Switches | Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | On-Off-On | On-Off-On | |||
| Pole & Throw Specifications | Double Pole, Double Throw; DPDT | Double Pole, Double Throw; DPDT | |||
| Terminal Type | Panel Mount | Solder Terminals; Solder Lug | |||
| Current Rating | 3 to 6 amps | 6 amps | 6 amps |