The A Series is a family of sealed subminiature toggles designed for low-voltage, low-current logic-level circuits. All variants feature a totally sealed body construction, 50 milliohms maximum contact resistance, 500 megohms minimum insulation resistance, and 500V AC dielectric strength between contacts and case. The toggle actuator operates at a 26° angle of throw with nonshorting contact timing. Terminal spacing is 0.100" x 0.100" (2.54mm x 2.54mm), conforming to standard PCB grid patterns. Operating temperature ranges from -30°C to +85°C. The mechanical life is 100,000 operations for On-None-On and On-Off-On circuits, and 50,000 operations for other circuits. Electrical life is rated at 50,000 operations minimum. The case and toggle housing are made of glass fiber reinforced polyamide, with phosphor bronze contacts gold-plated for reliability.
Complement to A Switches
PROCESS SEALED SUBMINIATURE TOGGLE
Toggle Switch SPST Through Hole
PROCESS SEALED SUBMINIATURE TOGGLE
PROCESS SEALED SUBMINIATURE TOGGLE
SWITCH TOGGLE SPST 0.4VA 28V
SWITCH, TOGGLE, SPST, 0.1A, 28VAC; Switch Operation:Off-On; Contact Configuration:SPST; Illumination:Non Illuminated; Product Range:-; Contact Current Max:100mA; Switch Mounting:Panel Mount; Contact Voltage AC Nom:28V RoHS Compliant: Yes
Toggle Switches SPST ON-OFF .248 BAT STRT PC .4VA
| NKK Switches | New Yorker Electronics Co., Inc. | DigiKey | Powell Electronics, Inc. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | A11JP | 2300-A11JP | 360-2973-ND | A11JP | A11JP | 09X7997 | A11JP |
| Product Name | Process Sealed Subminiature Toggle | Toggle Switches | Toggle Switches | Rocker & Toggle Switches | Switches - Toggle Switches | Switch, Toggle, Spst, 0.1A, 28Vac; Switch Operation Nkk Switches | Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle |
| Maintained Contact Switch Function | ON/OFF | ON/OFF | ON/OFF | ON/OFF | |||
| Momentary Contact Switch Function | On-Off | On-Off | |||||
| Pole & Throw Specifications | Single Pole, Single Throw; SPST | Single Pole, Single Throw | Single Pole, Single Throw; SPST | Single Pole, Single Throw; SPST | |||
| Terminal Type | Through Hole | Straight PC Pins | PC Pin | Screw Terminals |