The A series is a line of sealed subminiature toggle switches designed for low-voltage, low-current logic-level circuits. It features a totally sealed body construction to prevent contamination, with terminal spacing of 0.100" x 0.100" (2.54mm x 2.54mm) to conform to standard PCB grids. The switches have a contact resistance of 50 milliohms maximum, insulation resistance of 500 megohms minimum, and dielectric strength of 500V AC between contacts and case. Operating temperature ranges from -30°C to +85°C, with a mechanical life of up to 100,000 operations for On-None-On and On-Off-On circuits. The toggle actuator has a 26° angle of throw and includes an award-winning STC contact mechanism for enhanced reliability. Terminals are epoxy sealed or ultrasonically welded, and wave soldering is recommended. The series does not carry UL or CSA certification. Package and mounting dimensions vary by configuration, with vertical and right-angle PC terminal options available.
Complement to A Switches
PROCESS SEALED SUBMINIATURE TOGGLE
PROCESS SEALED SUBMINIATURE TOGGLE
Toggle Switch SPDT Through Hole
SWITCH TOGGLE SPDT 0.4VA 28V
Toggle Switches (ON)OFF(ON) .370 HGH GREEN STRT PC .4VA
| NKK Switches | New Yorker Electronics Co., Inc. | Powell Electronics, Inc. | DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | A18KP-AE | 2300-A18KP-AE | A18KP-AE | A18KP-AE-ND | A18KP-AE | A18KP-AE |
| Product Name | Process Sealed Subminiature Toggle | Toggle Switches | Rocker & Toggle Switches | Toggle Switches | Switches - Toggle Switches | Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | Mom-Off-Mom | Three Position Momentary (Center OFF) | Three Position Momentary (Center OFF); Mom-Off-Mom | |||
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT | Single Pole, Double Throw | Single Pole, Double Throw; SPDT | |||
| Terminal Type | Through Hole | Straight PC Pins | PC Pin | Screw Terminals | ||
| Current Rating | 0.4000 amps | 0.4000 amps | 0.1000 amps |