The M2022TXW41-FA is a bracket PCB mount miniature rocker switch from the Series M, featuring a snap-in frame and solder lug terminals. It has a SPDT ON-NONE-ON circuit with silver contacts rated for 6A at 125V AC and 3A at 250V AC, and a 50,000-operation mechanical life. The case is made of diallyl phthalate resin with UL94V-0 flammability rating, and the switch operates within a temperature range of -30°C to +85°C. The mounting style is bracket PCB, with an actuator size of 0.425 inches (10.8mm). Isolation and dielectric strength are supported by molded insulating barriers and clinched frame-to-case construction.
BRACKET PC MOUNT MINIATURE ROCKER
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 10X7614 |
| Product Name | Bracket Pc Mount Miniature Rocker Nkk Switches |
| Mounting | Bracket (Flange) Mount |