The M2022 is a single-pole, double-throw (SPDT) angle PC mount miniature toggle switch with an ON-NONE-ON circuit, featuring a .200" (5.08mm) bat toggle, .280" (7.1mm) smooth bushing with keyway, and gold contacts rated for 6A at 125V AC and 3A at 250V AC. It has vertical PC terminals with .100" (2.54mm) spacing. The switch is designed for surface mounting and measures 0.200" in toggle length, 0.270" in body width, and 0.500" in overall height. No UL, cULus, or CSA markings are included unless specifically ordered.
ANGLE PC MOUNT MINIATURE TOGGLE
ANGLE PC MOUNT MINIATURE TOGGLE
Toggle Switch DPDT Through Hole, Right Angle, Vertical
SWITCH TOGGLE DPDT 6A 125V
Toggle Switches ON-ON .413 BAT .350 BUSHING VERTICAL PC
| NKK Switches | Powell Electronics, Inc. | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | M2022SS2W45 | M2022SS2W45 | 2300-M2022SS2W45 | M2022SS2W45-ND | M2022SS2W45 | M2022SS2W45 |
| Product Name | Angle PC Mount Miniature Toggle | Rocker & Toggle Switches | Toggle Switches | Toggle Switches | Switches - Toggle Switches | Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | On-On | On-On | ON - NONE - ON | |||
| Pole & Throw Specifications | Double Pole, Double Throw; DPDT | Double Pole, Double Throw | Double Pole, Double Throw; DPDT | Double Pole, Double Throw | ||
| Terminal Type | Through Hole, Right Angle, Vertical | Straight PC Pins | PC Pin | |||
| Current Rating | 4 to 6 amps | 6 amps | 6 amps | 6 amps |